Weidmuller Headers, Plugs and Sockets 1615600000

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1131-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1131-ND
Headers, Plugs and Sockets 281-1131-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Pin Header, 10 Position, 3.5Mm; Gender Weidmuller - 10B6620 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 3.5Mm; Gender Weidmuller
10B6620
Pin Header, 10 Position, 3.5Mm; Gender Weidmuller 10B6620
PIN HEADER, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1131-ND 10B6620
Product Name Headers, Plugs and Sockets Pin Header, 10 Position, 3.5Mm; Gender Weidmuller
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 12.0 amps 10.0 amps
Contact Pitch 3.51 mm (0.1380 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A50021-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Turret Connectors - 36-11307-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers