Weidmuller Terminal Block, R/a Header, 5Pos, 5Mm; Gender Weidmuller 1615560000

Description
TERMINAL BLOCK, R/A HEADER, 5POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:17A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 5POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:17A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 5Pos, 5Mm; Gender Weidmuller - 10B6618 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 5Pos, 5Mm; Gender Weidmuller
10B6618
Terminal Block, R/a Header, 5Pos, 5Mm; Gender Weidmuller 10B6618
TERMINAL BLOCK, R/A HEADER, 5POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:17A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 5POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:17A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 10B6618
Product Name Terminal Block, R/a Header, 5Pos, 5Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details