Weidmuller Pin Header, 4 Position, 3.5Mm; Gender Weidmuller 1615550000

Description
PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller - 92F3992 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller
92F3992
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller 92F3992
PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller - 28AC7336 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller
28AC7336
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller 28AC7336
PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F3992
Product Name Pin Header, 4 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details