Weidmuller Pin Header, 12 Position, 3.5Mm; Gender Weidmuller 1615490000

Description
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller - 10B6614 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller
10B6614
Pin Header, 12 Position, 3.5Mm; Gender Weidmuller 10B6614
PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:12Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B6614
Product Name Pin Header, 12 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y10V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers