Weidmuller Terminal Block, Header, R/a, 9Pos, Th; Gender Weidmuller 1615460000

Description
TERMINAL BLOCK, HEADER, R/A, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, R/A, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, R/a, 9Pos, Th; Gender Weidmuller - 10B6611 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, R/a, 9Pos, Th; Gender Weidmuller
10B6611
Terminal Block, Header, R/a, 9Pos, Th; Gender Weidmuller 10B6611
TERMINAL BLOCK, HEADER, R/A, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate SL Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, R/A, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 10B6611
Product Name Terminal Block, Header, R/a, 9Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 Ultra Low Profile - 10129206-1201101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details