Weidmuller Pin Header, 4 Position, 3.5Mm; Gender Weidmuller 1615430000

Description
PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller - 10B6608 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller
10B6608
Pin Header, 4 Position, 3.5Mm; Gender Weidmuller 10B6608
PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 4 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sl 3.50/04/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller - 79AH8981 - Newark, An Avnet Company
Chicago, IL, United States
Sl 3.50/04/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller
79AH8981
Sl 3.50/04/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller 79AH8981
SL 3.50/04/90G 4.5SN BK BX ROHS COMPLIANT: YES

SL 3.50/04/90G 4.5SN BK BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10B6608 79AH8981
Product Name Pin Header, 4 Position, 3.5Mm; Gender Weidmuller Sl 3.50/04/90G 4.5Sn Bk Bx Rohs Compliant Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1186-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Shunts, Jumpers - 36-1430-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details