Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1615270000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through, Isolated Number of Levels: 4; 1 Grounded Termination Style: Screw Current - IEC: 24 A Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through, Isolated Number of Levels: 4; 1 Grounded Termination Style: Screw Current - IEC: 24 A Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through, Isolated Number of Levels: 4; 1 Grounded Termination Style: Screw Current - IEC: 24 A Package: Bulk Terminal - Width: 6.2mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through, Isolated
Number of Levels: 4; 1 Grounded
Termination Style: Screw
Current - IEC: 24 A
Package: Bulk
Terminal - Width: 6.2mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 281-4576-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-4576-ND
Din Rail, Channel 281-4576-ND
Terminal Block Connector 7 Position Feed Through, Isolated Beige 12-26 AWG

Terminal Block Connector 7 Position Feed Through, Isolated Beige 12-26 AWG

Buy Now Datasheet
Din Rail, Channel - 1615270000 - ODG (Origin Data Global)
Shenzhen, China
Din Rail, Channel
1615270000
Din Rail, Channel 1615270000
CONN TERM BLK FEED THRU 12-26AWG

CONN TERM BLK FEED THRU 12-26AWG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-4576-ND 1615270000
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details