Weidmuller Terminal Block, Header, 16 Position, 1Row; Gender Weidmuller 1614260000

Description
TERMINAL BLOCK, HEADER, 16 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Features:Closed End RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 16 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Features:Closed End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 16 Position, 1Row; Gender Weidmuller - 92F4004 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 16 Position, 1Row; Gender Weidmuller
92F4004
Terminal Block, Header, 16 Position, 1Row; Gender Weidmuller 92F4004
TERMINAL BLOCK, HEADER, 16 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Features:Closed End RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 16 POSITION, 1ROW; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:16Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Features:Closed End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 92F4004
Product Name Terminal Block, Header, 16 Position, 1Row; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Headers & Wire Housings - 103308-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - B5740-206-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 - 10145226-0202311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details