Weidmuller Pin Header, 2 Position, 3.5Mm; Gender Weidmuller 1614240000

Description
PIN HEADER, 2 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PIN HEADER, 2 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Pin Header, 2 Position, 3.5mm from Weidmuller is designed for PCB mounting with a through-hole vertical orientation. It features a pitch spacing of 3.5mm and supports a rated current of 10A and a rated voltage of 300V. This product is RoHS compliant, ensuring it meets environmental standards. Its two positions make it suitable for applications requiring a compact connection solution.

Datasheet Summary
Powered by GS/AI

The Pin Header, 2 Position, 3.5mm from Weidmuller is designed for PCB mounting with a through-hole vertical orientation. It features a pitch spacing of 3.5mm and supports a rated current of 10A and a rated voltage of 300V. This product is RoHS compliant, ensuring it meets environmental standards. Its two positions make it suitable for applications requiring a compact connection solution.

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2 Position, 3.5Mm; Gender Weidmuller - 36K7719 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2 Position, 3.5Mm; Gender Weidmuller
36K7719
Pin Header, 2 Position, 3.5Mm; Gender Weidmuller 36K7719
PIN HEADER, 2 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 2 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 36K7719
Product Name Pin Header, 2 Position, 3.5Mm; Gender Weidmuller
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products