PIN HEADER, 8 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 35K5136 |
| Product Name | Pin Header, 8 Position, 3.5Mm; Gender Weidmuller |
| Geometry | Right Angle |