Weidmuller Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets 1610560000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug Housing for Female Sockets Pitch: 0.200" (5.08mm) Termination Style: Crimp Current - IEC: 21A Voltage - IEC: 400 V Current - UL: 10 A Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Plug Wire Entry: 180°
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug Housing for Female Sockets Pitch: 0.200" (5.08mm) Termination Style: Crimp Current - IEC: 21A Voltage - IEC: 400 V Current - UL: 10 A Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Plug Wire Entry: 180°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: Omnimate BL Type: Plug Housing for Female Sockets Pitch: 0.200" (5.08mm) Termination Style: Crimp Current - IEC: 21A Voltage - IEC: 400 V Current - UL: 10 A Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Plug Wire Entry: 180°

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Series: Omnimate BL
Type: Plug Housing for Female Sockets
Pitch: 0.200" (5.08mm)
Termination Style: Crimp
Current - IEC: 21A
Voltage - IEC: 400 V
Current - UL: 10 A
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Plug Wire Entry: 180°

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Gen V -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
D-Sub Standard Board Mount - D09S33E6GI00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details