Weidmuller Din Rail, Channel 1608660000

Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-30 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-30 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-2933-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-2933-ND
Din Rail, Channel 281-2933-ND
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-30 AWG

Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-30 AWG

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Ground, Earth Termination Style: Push In, Spring Package: Box Material - Insulation: Thermoplastic, Wemid Material Flammability Rating: UL94 V-0 Stripping Length: 10mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Ground, Earth
Termination Style: Push In, Spring
Package: Box
Material - Insulation: Thermoplastic, Wemid
Material Flammability Rating: UL94 V-0
Stripping Length: 10mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2933-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
EBC 320 Female Housing Kit - E32500-0009 - Anderson Power Products
Specs
Gender Female / Jack
View Details
4 suppliers
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details