Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1608600000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Isolated Number of Positions: 4 Number of Levels: 1 Termination Style: Push In, Spring Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Isolated Number of Positions: 4 Number of Levels: 1 Termination Style: Push In, Spring Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Isolated Number of Positions: 4 Number of Levels: 1 Termination Style: Push In, Spring Package: Bulk Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Isolated
Number of Positions: 4
Number of Levels: 1
Termination Style: Push In, Spring
Package: Bulk
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 281-3735-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3735-ND
Din Rail, Channel 281-3735-ND
Terminal Block Connector 4 Position Isolated Beige 12-30 AWG

Terminal Block Connector 4 Position Isolated Beige 12-30 AWG

Buy Now Datasheet
Zdu 2.5/2X2An Weidmuller - 10B6480 - Newark, An Avnet Company
Chicago, IL, United States
Zdu 2.5/2X2An Weidmuller
10B6480
Zdu 2.5/2X2An Weidmuller 10B6480
ZDU 2.5/2X2AN

ZDU 2.5/2X2AN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-3735-ND 10B6480
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel Zdu 2.5/2X2An Weidmuller
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DIN Connectors - 1705545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details