Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Package: Box
Product Status: Active
Type: Feed Through
Terminal - Width: 5.1mm
Termination Style: Push In, Spring
Current - IEC: 24 A
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors, Interconnects Terminal Blocks Din Rail, Channel |
| Connector Type | DIN Connector |