Weidmuller Connectors, Interconnects Terminal Blocks Din Rail, Channel 1608510000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 25 A Voltage - UL: 600V Package: Box Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 25 A Voltage - UL: 600V Package: Box Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Series: Z Type: Feed Through Termination Style: Push In, Spring Current - IEC: 24 A Voltage - IEC: 800V Current - UL: 25 A Voltage - UL: 600V Package: Box Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Series: Z
Type: Feed Through
Termination Style: Push In, Spring
Current - IEC: 24 A
Voltage - IEC: 800V
Current - UL: 25 A
Voltage - UL: 600V
Package: Box
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Din Rail, Channel - 281-2928-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-2928-ND
Din Rail, Channel 281-2928-ND
Terminal Block Connector 2 Position Feed Through Beige 12-30 AWG

Terminal Block Connector 2 Position Feed Through Beige 12-30 AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 281-2928-ND
Product Name Connectors, Interconnects Terminal Blocks Din Rail, Channel Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers