The SL 3.50/10/180F 3.2Sn OR BX is a male header pin connector designed for wave soldering with a 3.50 mm pitch. It features a straight 180° plugging direction and is equipped with a screw flange for secure mounting. The connector has 10 poles, with each pole having a single solder pin that is 3.2 mm in length and tinned for enhanced conductivity. It is packaged in a cardboard box containing 50 pieces. This product is compliant with RoHS standards and has an insulation resistance of at least 10^8 Ω. It operates effectively within a temperature range of -50 °C to 100 °C and can withstand a maximum rated voltage of 320 V according to IEC standards. The connector is rated for a current of up to 17 A at 20 °C, making it suitable for various applications requiring reliable electrical connections. The material used for insulation is PBT, colored orange, and it meets the UL 94 flammability rating of V-0. The connector can also be coded for identification purposes.
SL 3.50/10/180F 3.2SN OR BX ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 61K5549 |
| Product Name | Sl 3.50/10/180F 3.2Sn Or Bx Rohs Compliant Weidmuller |