4 Pos Shrouded Header, 10A, 300V, 3.5mm Pitch, Solder ST Product overview: 1607520000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1607520000 can be used for catalog matching and distributor lookup.
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
TERM BLOCK HDR 4POS VERT 3.5MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1607520000 | 1607520000-ND | 1607520000 |
| Product Name | 10A 300V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 300 volts | 300 volts | |
| Current Rating | 14.5 amps | 17.0 amps | 10.0 amps |