Manufacturer: Weidmuller
Win Source Part Number: 905402-1607120000
Series: Omnimate SL
Operating Temperature Range: -50°C ~ 100°C
Features: 10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1607120000-NDR, SL 3.50/10/90F 3.2SN OR BX, SL3.5/90/10F OG 3.2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905402-1607120000 |
| Product Name | Unclassified - 1607120000 |