Weidmuller Unclassified - 1607080000 1607080000

Description
Manufacturer: Weidmuller Win Source Part Number: 905401-1607080000 Series: Omnimate SL Operating Temperature Range: -50°C ~ 100°C Features: 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1607080000-NDR, SL 3.50/06/90F 3.2SN OR BX, SL3.5/6/90F 3.2
Request a Quote Datasheet
Description
Manufacturer: Weidmuller Win Source Part Number: 905401-1607080000 Series: Omnimate SL Operating Temperature Range: -50°C ~ 100°C Features: 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1607080000-NDR, SL 3.50/06/90F 3.2SN OR BX, SL3.5/6/90F 3.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 1607080000 - 905401-1607080000 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 1607080000
905401-1607080000
Unclassified - 1607080000 905401-1607080000
Manufacturer: Weidmuller Win Source Part Number: 905401-1607080000 Series: Omnimate SL Operating Temperature Range: -50°C ~ 100°C Features: 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1607080000-NDR, SL 3.50/06/90F 3.2SN OR BX, SL3.5/6/90F 3.2

Manufacturer: Weidmuller
Win Source Part Number: 905401-1607080000
Series: Omnimate SL
Operating Temperature Range: -50°C ~ 100°C
Features: 6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138" (3.50mm) 90°, Right Angle - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1607080000-NDR, SL 3.50/06/90F 3.2SN OR BX, SL3.5/6/90F 3.2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 905401-1607080000
Product Name Unclassified - 1607080000
Unlock Full Specs
to access all available technical data