Weidmuller Terminal Blocks - 1607040000 1607040000

Description
Manufacturer: Weidmuller Win Source Part Number: 1121400-1607040000 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - IEC: 17A Voltage - IEC: 320V Current - UL: 10A Voltage - UL: 300V Color: Orange Contact Mating Finish: Tin Features: Mating and Mounting Flange Contact Material: Copper Alloy Ingress Protection: IP10 Material Flammability Rating: UL94 V-0 Dielectric Material: Polybutylene Terephthalate (PBT) Categories: Connectors, Interconnects Insulation Height: 0.295" (7.50mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) Manufacturer Homepage: www.weidmuller.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100
Request a Quote Datasheet
Description
Manufacturer: Weidmuller Win Source Part Number: 1121400-1607040000 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - IEC: 17A Voltage - IEC: 320V Current - UL: 10A Voltage - UL: 300V Color: Orange Contact Mating Finish: Tin Features: Mating and Mounting Flange Contact Material: Copper Alloy Ingress Protection: IP10 Material Flammability Rating: UL94 V-0 Dielectric Material: Polybutylene Terephthalate (PBT) Categories: Connectors, Interconnects Insulation Height: 0.295" (7.50mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) Manufacturer Homepage: www.weidmuller.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1607040000 - 1121400-1607040000 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1607040000
1121400-1607040000
Terminal Blocks - 1607040000 1121400-1607040000
Manufacturer: Weidmuller Win Source Part Number: 1121400-1607040000 Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 2 Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Mounting Style: Through Hole Current - IEC: 17A Voltage - IEC: 320V Current - UL: 10A Voltage - UL: 300V Color: Orange Contact Mating Finish: Tin Features: Mating and Mounting Flange Contact Material: Copper Alloy Ingress Protection: IP10 Material Flammability Rating: UL94 V-0 Dielectric Material: Polybutylene Terephthalate (PBT) Categories: Connectors, Interconnects Insulation Height: 0.295" (7.50mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) Manufacturer Homepage: www.weidmuller.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100

Manufacturer: Weidmuller
Win Source Part Number: 1121400-1607040000
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 2
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Mounting Style: Through Hole
Current - IEC: 17A
Voltage - IEC: 320V
Current - UL: 10A
Voltage - UL: 300V
Color: Orange
Contact Mating Finish: Tin
Features: Mating and Mounting Flange
Contact Material: Copper Alloy
Ingress Protection: IP10
Material Flammability Rating: UL94 V-0
Dielectric Material: Polybutylene Terephthalate (PBT)
Categories: Connectors, Interconnects
Insulation Height: 0.295" (7.50mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
Manufacturer Homepage: www.weidmuller.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100

Buy Now
Headers, Plugs and Sockets - 1607040000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1607040000-ND
Headers, Plugs and Sockets 1607040000-ND
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1607040000
Electronic Connector 316-1607040000
Conn Shrouded Header M 2 POS 3.5mm Solder RA Thru-Hole Box Product overview: 1607040000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1607040000 can be used for catalog matching and distributor lookup.

Conn Shrouded Header M 2 POS 3.5mm Solder RA Thru-Hole Box Product overview: 1607040000 from Weidmueller GmbH & Co. KG is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1607040000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1121400-1607040000 1607040000-ND 316-1607040000
Product Name Terminal Blocks - 1607040000 Headers, Plugs and Sockets Electronic Connector
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data