Weidmuller Headers, Plugs and Sockets 1605650000

Description
TERM BLOCK HDR 14POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 14POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 4381-1605650000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
4381-1605650000-ND
Headers, Plugs and Sockets 4381-1605650000-ND
TERM BLOCK HDR 14POS 5.08MM

TERM BLOCK HDR 14POS 5.08MM

Buy Now Datasheet
Sl 5.08/14/135B 3.2Sn Or Bx Rohs Compliant Weidmuller - 20M9405 - Newark, An Avnet Company
Chicago, IL, United States
Sl 5.08/14/135B 3.2Sn Or Bx Rohs Compliant Weidmuller
20M9405
Sl 5.08/14/135B 3.2Sn Or Bx Rohs Compliant Weidmuller 20M9405
SL 5.08/14/135B 3.2SN OR BX ROHS COMPLIANT: YES

SL 5.08/14/135B 3.2SN OR BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4381-1605650000-ND 20M9405
Product Name Headers, Plugs and Sockets Sl 5.08/14/135B 3.2Sn Or Bx Rohs Compliant Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Jack Plugs & Sockets - 449332 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
D-Sub Connector Assemblies - 2262-A99046-513-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Mounting Through Hole
View Details