Weidmuller Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1605140000

Description
Win Source Part Number: 1349755-1605140000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.298" (7.57mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet
Description
Win Source Part Number: 1349755-1605140000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.298" (7.57mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1349755-1605140000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1349755-1605140000
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1349755-1605140000
Win Source Part Number: 1349755-1605140000 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: Omnimate SL Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - IEC: 17A Voltage - IEC: 320 V Current - UL: 10 A Voltage - UL: 300 V Color: Orange Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Ingress Protection: IP10 Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.298" (7.57mm) Temperature Range - Operating: -50°C ~ 100°C Contact Tail Length: 0.126" (3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Weidmüller

Win Source Part Number: 1349755-1605140000
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: Omnimate SL
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 9
Positions Per Level: 9
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - IEC: 17A
Voltage - IEC: 320 V
Current - UL: 10 A
Voltage - UL: 300 V
Color: Orange
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: IP10
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.298" (7.57mm)
Temperature Range - Operating: -50°C ~ 100°C
Contact Tail Length: 0.126" (3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmüller

Buy Now Datasheet
Terminal Block, Header, 9Pos, Th; Gender Weidmuller - 72Y7163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, Th; Gender Weidmuller
72Y7163
Terminal Block, Header, 9Pos, Th; Gender Weidmuller 72Y7163
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Ways; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Ways; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1349755-1605140000 72Y7163
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 9Pos, Th; Gender Weidmuller
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -50 to 100 C (-58 to 212 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS15005L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details