4 Pos Header, 1 Row, 10A, 300V, Solder, RA, Through Hole Product overview: 1605090000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1605090000 can be used for catalog matching and distributor lookup.
"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
Wire-To-Board Connector, Side Entry, SL 3.5 Series, Through Hole, Plug, 4, 3.5 mm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1605090000 | 1605090000-ND | 96H5681 |
| Product Name | Through-Hole 10A 300V Electronic Connector | Headers, Plugs and Sockets | Wire-To-Board Connector, Side Entry, Sl 3.5 Series, Through Hole, Plug, 4, 3.5 Mm Weidmuller |
| Termination | Solder | ||
| Voltage Rating | 300 volts | ||
| Current Rating | 14.5 amps | 17.0 amps | |
| Connector Type | Header Connector |