Weidmuller Terminal Block, Header, 9Pos, Th; Gender Weidmuller 1604540000

Description
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Ways; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Ways; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 9Pos, Th; Gender Weidmuller - 72Y7160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, Th; Gender Weidmuller
72Y7160
Terminal Block, Header, 9Pos, Th; Gender Weidmuller 72Y7160
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Ways; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:9Ways; Rated Current:17A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 72Y7160
Product Name Terminal Block, Header, 9Pos, Th; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102410-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers
Headers & Wire Housings - G125-9601202 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
D- Sub High Grade - 86303057NLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
View Details