Weidmuller Connector, Header, 8Pos, 1Row, 3.5Mm; Connector Systems Weidmuller 1604530000

Description
CONNECTOR, HEADER, 8POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:SL 3.5 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 8POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:SL 3.5 Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 8Pos, 1Row, 3.5Mm; Connector Systems Weidmuller - 88H2584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 3.5Mm; Connector Systems Weidmuller
88H2584
Connector, Header, 8Pos, 1Row, 3.5Mm; Connector Systems Weidmuller 88H2584
CONNECTOR, HEADER, 8POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:SL 3.5 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:SL 3.5 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88H2584
Product Name Connector, Header, 8Pos, 1Row, 3.5Mm; Connector Systems Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CRB.H34.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers