Weidmuller Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Weidmuller 1604510000

Description
CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Weidmuller - 56J9550 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Weidmuller
56J9550
Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Weidmuller 56J9550
CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 1ROW, 3.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56J9550
Product Name Conn, Header, 6Pos, 1Row, 3.5Mm; Connector Systems Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details