Weidmuller Pin Header, 16 Position, 5Mm; Gender Weidmuller 1603330000

Description
PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Description
PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 16 Position, 5Mm; Gender Weidmuller - 10B6430 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 16 Position, 5Mm; Gender Weidmuller
10B6430
Pin Header, 16 Position, 5Mm; Gender Weidmuller 10B6430
PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 16 POSITION, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:16Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10B6430
Product Name Pin Header, 16 Position, 5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products