Weidmuller Heavy Duty Power Connector Contacts 1601760000

Description
Contact Connector
Request a Quote Datasheet
Description
Contact Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Contacts - 578141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
578141
Heavy Duty Power Connector Contacts 578141
Contact Connector

Contact Connector

Supplier's Site
Contact, Female, 18Awg, Crimp; Product Range Weidmuller - 92B3360 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 18Awg, Crimp; Product Range Weidmuller
92B3360
Contact, Female, 18Awg, Crimp; Product Range Weidmuller 92B3360
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

CONTACT, FEMALE, 18AWG, CRIMP; Product Range:HD Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 578141 92B3360
Product Name Heavy Duty Power Connector Contacts Contact, Female, 18Awg, Crimp; Product Range Weidmuller
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon-coated Sodium Vanadium Phosphate for Sodium Electrolyte Cathode - BMLC-KJ033 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details