Weidmuller Connectors, Interconnects Terminal Blocks Panel Mount 1599140000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Panel Mount Series: Omnimate SLDF Pitch: 0.200" (5.08mm) Color: Orange Package: Bulk Width: 1.374" (34.90mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Panel Mount Type: Screw Mount - Front Flange
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Panel Mount Series: Omnimate SLDF Pitch: 0.200" (5.08mm) Color: Orange Package: Bulk Width: 1.374" (34.90mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Panel Mount Type: Screw Mount - Front Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Panel Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Panel Mount
Connectors, Interconnects Terminal Blocks Panel Mount
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Panel Mount Series: Omnimate SLDF Pitch: 0.200" (5.08mm) Color: Orange Package: Bulk Width: 1.374" (34.90mm) Alternative Parts (Cross-Reference): Cross Product Status: Active Front Panel Wire Connection: Header, Male Pins Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet Panel Mount Type: Screw Mount - Front Flange

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Panel Mount
Series: Omnimate SLDF
Pitch: 0.200" (5.08mm)
Color: Orange
Package: Bulk
Width: 1.374" (34.90mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Front Panel Wire Connection: Header, Male Pins
Rear Panel Wire Connection: Quick Connect - 0.110" (2.80mm), Solder Eyelet
Panel Mount Type: Screw Mount - Front Flange

Buy Now Datasheet
Panel Mount - 1599140000 - ODG (Origin Data Global)
Shenzhen, China
Panel Mount
1599140000
Panel Mount 1599140000
TERM BLK HEADER 3POS ORANGE

TERM BLK HEADER 3POS ORANGE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1599140000
Product Name Connectors, Interconnects Terminal Blocks Panel Mount Panel Mount
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details