Weidmuller Connector Systems Weidmuller 1597230000

Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:Bronze RoHS Compliant: Yes
Datasheet
Description
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Weidmuller - 28AC7310 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Weidmuller
28AC7310
Connector Systems Weidmuller 28AC7310
Connector Systems:Wire-to-Boar d; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:Bronze RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Contact Termination Type:Through Hole; Product Range:Omnimate BL Series; Connector Shroud:Shrouded; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Sl 3.5/4/90 3.2 Sn Or Weidmuller - 34H2523 - Newark, An Avnet Company
Chicago, IL, United States
Sl 3.5/4/90 3.2 Sn Or Weidmuller
34H2523
Sl 3.5/4/90 3.2 Sn Or Weidmuller 34H2523
SL 3.5/4/90 3.2 SN OR

SL 3.5/4/90 3.2 SN OR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 28AC7310 34H2523
Product Name Connector Systems Weidmuller Sl 3.5/4/90 3.2 Sn Or Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

XF3M/XF2M FPC/FFC Connector - XF3M-5315-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers