Weidmuller Standard Terminal Block; Product Range Weidmuller 1596520000

Description
Standard Terminal Block; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Through Hole Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Through Hole Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Weidmuller - 16F4108 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Weidmuller
16F4108
Standard Terminal Block; Product Range Weidmuller 16F4108
Standard Terminal Block; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Through Hole Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; No. of Contacts:16Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block; Connector Mounting:Through Hole Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16F4108
Product Name Standard Terminal Block; Product Range Weidmuller
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Coaxial Adapters - NA2S - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details