"3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole"
TERM BLOCK 3POS 45DEG 7.5MM PCB
BLZ 5.00/17 BK ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1595820000-ND | 10B6371 |
| Product Name | Wire to Board | Blz 5.00/17 Bk Rohs Compliant Weidmuller |
| Termination | Screw - Clamping Yoke, Tension Sleeve |