2 Pos Terminal Block, 7.62mm, 300V, 10A, Thru-Hole Product overview: 1595790000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 10A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1595790000 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole"
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LP
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.300" (7.62mm)
Color: Orange
Package: Bulk
Mating Orientation: 45° (135°) Angle with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
LP 7.62/02/135 3.2SN OR BX ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1595790000 | 1595790000-ND | 20M9303 | |
| Product Name | 300V 10A Electronic Connector | Wire to Board | Connectors, Interconnects Terminal Blocks Wire to Board | Lp 7.62/02/135 3.2Sn Or Bx Rohs Compliant Weidmuller |
| Termination | Screw | Screw - Clamping Yoke, Tension Sleeve | ||
| Voltage Rating | 300 volts | |||
| Current Rating | 10.0 amps | |||
| Mounting | Through Hole | Through Hole |