Weidmuller Connectors, Interconnects Contacts Multi Purpose 1582270000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Contacts Multi Purpose Contact Finish: Tin Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Contacts Multi Purpose Contact Finish: Tin Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Contacts Multi Purpose - 1582270000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Contacts Multi Purpose
1582270000
Connectors, Interconnects Contacts Multi Purpose 1582270000
Manufacturer: Weidmüller Category: Connectors, Interconnects Contacts Multi Purpose Contact Finish: Tin Package: Bulk Contact Termination: Crimp Contact Material: Copper Alloy Pin or Socket: Pin Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Contacts Multi Purpose
Contact Finish: Tin
Package: Bulk
Contact Termination: Crimp
Contact Material: Copper Alloy
Pin or Socket: Pin
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Contacts - Multi Purpose - 1582270000-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1582270000-ND
Contacts - Multi Purpose 1582270000-ND
CONN PIN 16-18AWG TIN CRMP 250PC

CONN PIN 16-18AWG TIN CRMP 250PC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Contacts Electrical Contacts
Product Number 1582270000 1582270000-ND
Product Name Connectors, Interconnects Contacts Multi Purpose Contacts - Multi Purpose
Contact Material Cu; Copper Alloy Cu
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Dsub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 82R7144 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1241380-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0236 inch (0.6000 mm)
View Details
4 suppliers