Weidmuller Terminal Block, R/a Header, 24Pos, 5Mm; Gender Weidmuller 1581080000

Description
TERMINAL BLOCK, R/A HEADER, 24POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, R/A HEADER, 24POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 24Pos, 5Mm; Gender Weidmuller - 61K5359 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 24Pos, 5Mm; Gender Weidmuller
61K5359
Terminal Block, R/a Header, 24Pos, 5Mm; Gender Weidmuller 61K5359
TERMINAL BLOCK, R/A HEADER, 24POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Position s; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 24POS, 5MM; Gender:Header; Pitch Spacing:5mm; No. of Positions:24Positions; Rated Current:18A; Rated Voltage:400V; Block Orientation:Through Hole Right Angle; Product Range:Omnimate Signal SL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K5359
Product Name Terminal Block, R/a Header, 24Pos, 5Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details