Manufacturer: Weidmuller
Win Source Part Number: 856597-1579050000
Series: W
Features: 10 Position Jumper
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 20
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1579050000-ND, 1579050000-NDR, 281-5687, WQB 10/16,10 POLE,16MM PIN, WQB10/16/10 16MM
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 856597-1579050000 |
| Product Name | Unclassified - 1579050000 |