Weidmuller WDU 1.5 BLZ,WM,BG R20, A, V13 1577340000

Description
WDU 1.5 BLZ,WM,BG R20, A, V13
Request a Quote Datasheet
Description
WDU 1.5 BLZ,WM,BG R20, A, V13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WDU 1.5 BLZ,WM,BG R20, A, V13 - 1577340000 - Heilind Electronics, Inc.
Wilmington, MA, United States
WDU 1.5 BLZ,WM,BG R20, A, V13
1577340000
WDU 1.5 BLZ,WM,BG R20, A, V13 1577340000
WDU 1.5 BLZ,WM,BG R20, A, V13

WDU 1.5 BLZ,WM,BG R20, A, V13

Buy Now
Terminal Blocks - Specialized - 281-2925-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
281-2925-ND
Terminal Blocks - Specialized 281-2925-ND
TERM BLK PLUG 3POS 5.08MM BEIGE

TERM BLK PLUG 3POS 5.08MM BEIGE

Buy Now Datasheet
Interface Modules - 232588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Interface Modules
232588
Interface Modules 232588
Weidmüller 1577340000 Interface Module

Weidmüller 1577340000 Interface Module

Supplier's Site
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller - 10B6327 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller
10B6327
Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller 10B6327
TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3POS, 12AWG; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:250V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1577340000 281-2925-ND 232588 10B6327
Product Name WDU 1.5 BLZ,WM,BG R20, A, V13 Terminal Blocks - Specialized Interface Modules Terminal Block, Din Rail, 3Pos, 12Awg; No. Of Positions Weidmuller
Mounting Options DIN Rail Din rail mount
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Triple-deck terminal block - Through terminal block - Ground terminal block - 2000-3217 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details