Weidmuller Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller 1565260000

Description
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:80mm; External Width - Metric:250mm; External Depth - Metric:55mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Description
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:80mm; External Width - Metric:250mm; External Depth - Metric:55mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Weidmvºller Klippon K32 enclosure is a multipurpose aluminum enclosure designed for various applications, including process industries, transportation, and marine engineering. It features a silver untreated finish and dimensions of 80 mm in height, 250 mm in width, and 55 mm in depth. The enclosure is constructed from aluminum alloy AlSi12 and has a material thickness of 4 mm. This enclosure offers high protection ratings of IP66, IP67, and IP68, making it suitable for environments requiring robust sealing against dust and water. It can operate within a temperature range of -40 °C to 80 °C. The enclosure is equipped with a chloroprene molded seal and has an impact resistance rating of up to 10 Joules. It includes standard mounting holes outside the gasket area and a standardized closure system with Torx slotted screws. The Klippon K32 is compliant with various international standards and approvals, including ATEX, IECEx, EAC, cULus, and DNV GL, ensuring its reliability in hazardous and demanding environments.

Datasheet Summary
Powered by GS/AI

The Weidmvºller Klippon K32 enclosure is a multipurpose aluminum enclosure designed for various applications, including process industries, transportation, and marine engineering. It features a silver untreated finish and dimensions of 80 mm in height, 250 mm in width, and 55 mm in depth. The enclosure is constructed from aluminum alloy AlSi12 and has a material thickness of 4 mm. This enclosure offers high protection ratings of IP66, IP67, and IP68, making it suitable for environments requiring robust sealing against dust and water. It can operate within a temperature range of -40 °C to 80 °C. The enclosure is equipped with a chloroprene molded seal and has an impact resistance rating of up to 10 Joules. It includes standard mounting holes outside the gasket area and a standardized closure system with Torx slotted screws. The Klippon K32 is compliant with various international standards and approvals, including ATEX, IECEx, EAC, cULus, and DNV GL, ensuring its reliability in hazardous and demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller - 20M9166 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller
20M9166
Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller 20M9166
ENCLOSURE, SILVER,ALUMINIUM,MUL TIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:80mm; External Width - Metric:250mm; External Depth - Metric:55mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes

ENCLOSURE, SILVER,ALUMINIUM,MULTIPURPOSE; Enclosure Type:Multipurpose; Enclosure Material:Aluminum; External Height - Metric:80mm; External Width - Metric:250mm; External Depth - Metric:55mm; IP Rating:IP66, IP67, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 20M9166
Product Name Enclosure, Silver,aluminium,multipurpose; Enclosure Type Weidmuller
Length 3.15 inch (80 mm)
Width 9.84 inch (250 mm)
Depth 2.17 inch (55 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details