1 Pole Power Distribution Block 192A 1000V
Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Power Distribution
Series: W
Type: Power Distribution Block
Package: Bulk
Voltage - Rated: 1000 V
Number of Poles: 1
Line Side Connections Per Pole: 1
Load Side Connections Per Pole: 5
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-4520-ND | |
| Product Name | Power Distribution | Connectors, Interconnects Terminal Blocks Power Distribution |
| Voltage Rating | 1000 volts |