Weidmuller Tb, Power Distribution, 1P, Screw; Rated Current Weidmuller 1562100000

Description
TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1P, Screw; Rated Current Weidmuller - 95Y8443 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1P, Screw; Rated Current Weidmuller
95Y8443
Tb, Power Distribution, 1P, Screw; Rated Current Weidmuller 95Y8443
TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1P, SCREW; Rated Current:250A; Rated Voltage:1.5kV; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 95Y8443
Product Name Tb, Power Distribution, 1P, Screw; Rated Current Weidmuller
Voltage 1.5kV
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2702250 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type E - French
View Details