The Weidmvºller Power Distribution Terminal Block (part number 95Y8439) is designed for efficient electrical distribution with a rated current of 101 A and a rated voltage of 690 V. It features a single pole configuration with two line side connections per pole, utilizing a screw connection method for secure wiring. The terminal block is constructed from Wemid material and has a blue color, with a UL 94 flammability rating of V-0, indicating good fire resistance. This terminal block is suitable for a wide temperature range, with a continuous operating temperature from -50 °C to 130 °C and a storage temperature between -25 °C and 55 °C. It complies with various standards, including IEC 60998-2-1, and is ROHS compliant. The product is designed for snap-on mounting on terminal rails or mounting plates, making it versatile for different installation environments. Engineers considering this product should note its internal cross-connection capability and the absence of a PE function, which may be relevant depending on the specific application requirements.
TB, POWER DISTRIBUTION, 1POS; Rated Current:101A; Rated Voltage:690V; No. of Poles:1 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 95Y8439 |
| Product Name | Tb, Power Distribution, 1Pos; Rated Current Weidmuller |
| Voltage | 690V |