Weidmuller Tb, Power Distribution, 2Pos, 35Mm2; Rated Current Weidmuller 1561730000

Description
TB, POWER DISTRIBUTION, 2POS, 35MM2; Rated Current:202A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet
Description
TB, POWER DISTRIBUTION, 2POS, 35MM2; Rated Current:202A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2Pos, 35Mm2; Rated Current Weidmuller - 83AH0883 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2Pos, 35Mm2; Rated Current Weidmuller
83AH0883
Tb, Power Distribution, 2Pos, 35Mm2; Rated Current Weidmuller 83AH0883
TB, POWER DISTRIBUTION, 2POS, 35MM2; Rated Current:202A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

TB, POWER DISTRIBUTION, 2POS, 35MM2; Rated Current:202A; Rated Voltage:1kV; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connection Method:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 83AH0883
Product Name Tb, Power Distribution, 2Pos, 35Mm2; Rated Current Weidmuller
Voltage 1kV
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB35 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details