Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Power Distribution
Series: W
Type: Power Distribution Block
Package: Bulk
Number of Poles: 1
Line Side Connections Per Pole: 1
Load Side Connections Per Pole: 1
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
Alternative Parts (Cross-Reference): Cross
Product Status: Active
1 Pole Power Distribution Block 115A 600V
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 281-1561680000-ND | |
| Product Name | Connectors, Interconnects Terminal Blocks Power Distribution | Power Distribution |