Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1557510000

Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1263-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1263-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1263-ND
TERM BLOCK PLUG 4POS 5.08MM

TERM BLOCK PLUG 4POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B6202 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
10B6202
Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller 10B6202
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 4 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-1263-ND 10B6202
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 4 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.23 - Socket with box clamp terminals - 9023 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.116 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details