Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1553410000

Description
TERM BLOCK PLUG 9POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1553410000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1553410000-ND
Terminal Blocks - Headers, Plugs and Sockets 1553410000-ND
TERM BLOCK PLUG 9POS 5.08MM

TERM BLOCK PLUG 9POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller - 10B6151 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller
10B6151
Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller 10B6151
TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1553410000-ND 10B6151
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 9 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Operating Temperature -50 to 100 C (-58 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MCM010M3 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2002-1801 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers