Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1553210000

Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1553210000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1553210000-ND
Terminal Blocks - Headers, Plugs and Sockets 1553210000-ND
TERM BLOCK PLUG 7POS 5.08MM

TERM BLOCK PLUG 7POS 5.08MM

Buy Now Datasheet
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller - 26M8328 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller
26M8328
Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller 26M8328
TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 7 POSITION, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:7Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1553210000-ND 26M8328
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 7 Position, 26-12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Retention Latches (Wire Side)
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details