TERM BLOCK PLUG 6POS 5.08MM
BLZ 5.08/90/6 BK R20, C, V24
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1255-ND | 1553110000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | BLZ 5.08/90/6 BK R20, C, V24 |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp | |
| Features | Terminal Plug; Retention Latches (Wire Side) | |
| Operating Temperature | -50 to 100 C (-58 to 212 F) | |
| Terminal Block Type | Single Feed Through |