Weidmüller 1542410000
General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE 4PDT 5A 24V
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 600338 | 281-6363-ND | 1542410000 |
| Product Name | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| CO | 1 | ||
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | |
| Poles | Four Pole (4P) |