Weidmuller Circular Cable Assemblies 1541071500

Description
SAIL-M23GM23G-GM-19- 15U
Request a Quote Datasheet
Description
SAIL-M23GM23G-GM-19- 15U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 281-1541071500-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
281-1541071500-ND
Circular Cable Assemblies 281-1541071500-ND
SAIL-M23GM23G-GM-19- 15U

SAIL-M23GM23G-GM-19-15U

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 281-1541071500-ND
Product Name Circular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-292-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details