Weidmuller Headers, Plugs and Sockets 1537730000

Description
TERM BLOCK HDR 2POS 5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 2POS 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1537730000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1537730000-ND
Headers, Plugs and Sockets 281-1537730000-ND
TERM BLOCK HDR 2POS 5MM

TERM BLOCK HDR 2POS 5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 281-1537730000-ND
Product Name Headers, Plugs and Sockets
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
D-Sub Connector Assemblies - 2262-A98066-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PC Pin, Single Post Connectors - 36-1363-2-ND - DigiKey
Specs
Mounting Through Hole
View Details